Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iHome Alarm Clock for iPod

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iHome
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Alarm Clock for iPod
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IH4P
Category
Accessories used with MP3/MP4 players such as earphones.
MP3/MP4 Player Accessories
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iHome: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2848
This statistic is based on the 85005 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 83051 free Open Icecat users.
Info modified on: 04 Apr 2019 08:01:00
The date of the most recent change of this product data-sheet in Icecat.
Long product name iHome Alarm Clock for iPod :
The short editorial description of iHome Alarm Clock for iPod

Alarm Clock for iPod - pink
More>>>
Short summary description iHome Alarm Clock for iPod:
This short summary of the iHome Alarm Clock for iPod data-sheet is auto-generated and uses the product title and the first six key specs.

iHome Alarm Clock for iPod, iPod, Pink, 130 x 109 x 150 mm

Long summary description iHome Alarm Clock for iPod:
This is an auto-generated long summary of iHome Alarm Clock for iPod based on the first three specs of the first five spec groups.

iHome Alarm Clock for iPod. Compatibility: iPod, Product colour: Pink. Dimensions (WxDxH): 130 x 109 x 150 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 15:13:15
Testseek has collected 2 expert reviews for iHome Alarm Clock for iPod and the average expert rating is 58 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
58%
Source Review comments Score
ilounge.com
Updated:
2011-07-31 15:13:10
If we hadn’t known that Timex’s Ti700 ($69) and iHome’s iH4 ($50) were made by the same company, we’d have thought of them as competitors. But in reality, these two miniature audio towers are siblings, designed by iHome’s par...
Good A streamlined single-speaker, single-alarm clock with a Universal iPod Dock on top, delivering more than acceptable sound quality and volume for a budget price. Well-designed dimmer is appropriate for light-sensitive sleepers, arguably augmented by dim...
Bad Single-speaker design, simple bass switch, and single iPod or buzzer-based alarm are steps down from iHome’s more expensive clock radio offerings, clock face is similarly stripped down to only time without date. Remote control, sold separately...
Bottom line If we hadn’t known that Timex’s Ti700 ($69) and iHome’s iH4 ($50) were made by the same company, we’d have thought of them as competitors. But in reality, these two miniature audio towers are siblings, designed by...
60%
Customer service details