Long product name iHome IH13NL Portable Case For Ipod
:
Protective Speaker Case for iPod
The long product name of iHome IH13NL Portable Case For Ipod. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Protective Speaker Case for iPod
More>>>
Short summary description iHome IH13NL Portable Case For Ipod:
This short summary of the iHome IH13NL Portable Case For Ipod data-sheet is auto-generated and uses the product title and the first six key specs.
iHome IH13NL Portable Case For Ipod, iPod mini; iPod nano 1G, 2G, 3G, 4G; iPod classic 4G, 5G, 5.5G, 6G, 7G; iPod touch 1G, 2G, Blue, 4 "AA" Batteries (not included), Battery Operated, 216 x 89 x 91 mm
Long summary description iHome IH13NL Portable Case For Ipod:
This is an auto-generated long summary of iHome IH13NL Portable Case For Ipod based on the first three specs of the first five spec groups.
iHome IH13NL Portable Case For Ipod. Compatibility: iPod mini; iPod nano 1G, 2G, 3G, 4G; iPod classic 4G, 5G, 5.5G, 6G, 7G; iPod touch 1G, 2G, Product colour: Blue. Power requirements: 4 "AA" Batteries (not included), Power supply type: Battery Operated. Dimensions (WxDxH): 216 x 89 x 91 mm