Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iHome iA100 Black docking speaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iHome
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iA100
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IA100
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
docking speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iHome: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Jan 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4586
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-01-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 22 Nov 2017 17:30:21
The date of the most recent change of this product data-sheet in Icecat.
Long product name iHome iA100 Black docking speaker :
The short editorial description of iHome iA100 Black docking speaker

iA100, For iPod/iPhone/iPad, Black, Bluetooth,
More>>>
Short summary description iHome iA100 Black docking speaker:
This short summary of the iHome iA100 Black docking speaker data-sheet is auto-generated and uses the product title and the first six key specs.
iHome iA100, Black, Digital, Energy Star, AC, 100 - 240, 281.9 mm
Long summary description iHome iA100 Black docking speaker :

iHome iA100. Colour of product: Black, Volume control: Digital, Certification: Energy Star. Power source type: AC, AC input voltage: 100 - 240. Width: 281.9 mm, Depth: 169.2 mm, Height: 81.5 mm. Compatible products: Apple iPod/iPhone/iPad, Depth (imperial): 16.9 cm (6.66"), Height (imperial): 8.15 cm (3.21")

This is an auto-generated long summary of iHome iA100 Black docking speaker based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2012-01-25
Testseek has collected 12 expert reviews for iHome iA100 and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Testseek to see all ratings, product awards and conclusions.
81%