location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

iGo juice70 power adapter/inverter Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iGo Check ‘iGo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
juice70
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS0055-0008
Category:
A power adapter connects a device into the mains electricity through a plug. They are used with electrical devices that require power but do not contain internal components to derive the required voltage and power from mains power. A power inverter, or inverter, is an electronic device or circuitry that changes direct current (DC) to alternating current (AC).
Power Adapters & Inverters Check ‘iGo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iGo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66328
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 30-day money back guarantee, 2-year manufacturer warranty
Long product name iGo juice70 power adapter/inverter Silver :
The long product name of iGo juice70 power adapter/inverter Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

juice70
More>>>
Short summary description iGo juice70 power adapter/inverter Silver:
This short summary of the iGo juice70 power adapter/inverter Silver data-sheet is auto-generated and uses the product title and the first six key specs.

iGo juice70, 70 W, Silver, 243.81 g, AC: 100-230 VAC; 50/60Hz; 2A/DC: 11.75-16 VDC; 8A, 137.16 x 55.88 x 27.94 mm

Long summary description iGo juice70 power adapter/inverter Silver:
This is an auto-generated long summary of iGo juice70 power adapter/inverter Silver based on the first three specs of the first five spec groups.

iGo juice70. Capacity: 70 W. Product colour: Silver. Weight: 243.81 g. Power requirements: AC: 100-230 VAC; 50/60Hz; 2A/DC: 11.75-16 VDC; 8A, Dimensions (WxDxH): 137.16 x 55.88 x 27.94 mm

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:03:48
Uk has collected 1 expert review for iGo juice70 power adapter/inverter Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
digitalhomethoughts.com
Updated:
2017-03-01 10:03:48
If you have a laptop and a PDA or mobile phone, and you travel frequently, the iGo Juice is a handy power solution that allows you to simultaneously charge two devices at once. It also allows you to recharge from a wall plug, a car with a cigarette lig...
0%