location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis TGA340V/EG/IS fridge-freezer Freestanding Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TGA340V/EG/IS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TGA340V/EG/IS show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437891984
Category:
Upright unit comprising a refrigerator and a freezer, each self-contained.
Fridge-Freezers Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 47777
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ignis TGA340V/EG/IS fridge-freezer Freestanding Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver Freestanding
  • - 225 L
  • - Bottom-placed 4* 4.5 kg/24h
  • - 310 kWh 39 dB
More>>>
Short summary description Ignis TGA340V/EG/IS fridge-freezer Freestanding Silver:
This short summary of the Ignis TGA340V/EG/IS fridge-freezer Freestanding Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis TGA340V/EG/IS, N-ST, 39 dB, 4.5 kg/24h, Silver

Long summary description Ignis TGA340V/EG/IS fridge-freezer Freestanding Silver:
This is an auto-generated long summary of Ignis TGA340V/EG/IS fridge-freezer Freestanding Silver based on the first three specs of the first five spec groups.

Ignis TGA340V/EG/IS. Door hinge: Right. Climate class: N-ST, Noise level: 39 dB. Fridge net capacity: 225 L. Freezing capacity: 4.5 kg/24h. Annual energy consumption: 310 kWh. Product colour: Silver

Design
Appliance placement *
Freestanding
Product colour *
Silver
Door hinge
Right
Reversible doors
Yes
Number of compressors
1
Performance
Total gross capacity
352 L
Climate class *
N-ST
Noise level *
39 dB
Fridge
Fridge net capacity *
225 L
Fridge gross capacity
227 L
Freezer
Freezer position *
Bottom-placed
Freezer gross capacity
125 L
Freezing capacity *
4.5 kg/24h
Storage time during power failure *
24 h
Star rating *
4*
Freezer number of shelves/baskets *
3
Ergonomics
Cord length
1.7 m
Power
Energy efficiency class (old)
A+
Annual energy consumption *
310 kWh
Connected load
150 W
AC input voltage
220 - 240 V
AC input frequency
50 Hz
Current
10 A
Energy usage
0.85 kWh/24h
Weight & dimensions
Width *
595 mm
Depth *
640 mm
Height *
1875 mm
Weight *
63 kg
Packaging data
Package width
640 mm
Package depth
710 mm
Package height
1945 mm
Package weight
65 kg
Other features
No Frost system
No
Multi-airflow system
No
Door type
Double
Brand Image Product code Product Stock Price from
Ignis

Ignis IGX 82O X Freestanding 343 L E Stainless steel
(show image)
859991604570 IGX 82O X 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis IGX 81I X Freestanding 343 L F Stainless steel
(show image)
859991602440 IGX 81I X 0.00
(excl. VAT)
0 (incl. VAT)
Ignis

Ignis BM 0903 DC W fridge-freezer Freestanding 337 L White
(show image)
BM 0903 DC W BM 0903 DC W 0.00
(excl. VAT)
0 (incl. VAT)