location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis LOS610 washing machine Front-load 6 kg 1000 RPM White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LOS610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LOS610
Category:
Machines used for washing clothes.
Washing Machines Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18546
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Dec 2021 17:30:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ignis LOS610 washing machine Front-load 6 kg 1000 RPM White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Freestanding Front-load 6 kg 1000 RPM White
  • - Built-in display
  • - Hygiene/anti-allergy, Black, Cotton, Hand/wool, Mix, Synthetics, Delicate/silk
  • - Remaining time indication
  • - Spin-drying class: C
  • - 77 dB
More>>>
Short summary description Ignis LOS610 washing machine Front-load 6 kg 1000 RPM White:
This short summary of the Ignis LOS610 washing machine Front-load 6 kg 1000 RPM White data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis LOS610, Front-load, 6 kg, C, 77 dB, 1000 RPM, 195 kWh

Long summary description Ignis LOS610 washing machine Front-load 6 kg 1000 RPM White:
This is an auto-generated long summary of Ignis LOS610 washing machine Front-load 6 kg 1000 RPM White based on the first three specs of the first five spec groups.

Ignis LOS610. Loading type: Front-load. Rated capacity: 6 kg, Spin-drying class: C, Noise level (spin): 77 dB. Washing class: A. Noise level (wash): 58 dB, Maximum spin speed: 1000 RPM. Annual energy consumption washing: 195 kWh. Product colour: White. Width: 597 mm, Depth: 416 mm, Height: 845 mm

Design
Appliance placement *
Freestanding
Loading type *
Front-load
Product colour *
White
Built-in display *
Yes
Control type *
Rotary
Door hinge *
Left
Door colour
White
Cord length
1.5 m
Drum volume
40 L
Water fill
Cold
Performance
Rated capacity *
6 kg
Maximum spin speed *
1000 RPM
Spin-drying class *
C
Noise level (spin) *
77 dB
Noise level (wash) *
58 dB
Washing programs *
Hygiene/anti-allergy, Black, Cotton, Hand/wool, Mix, Synthetics, Delicate/silk
Half-load
No
Ergonomics
Remaining time indication *
Yes
Power
Energy efficiency class (old)
A+
Power consumption (max)
1850 W
Current
10 A
Weight & dimensions
Width
597 mm
Depth
416 mm
Height
845 mm
Weight
60.5 kg
Packaging data
Package width
641 mm
Package depth
467 mm
Package height
881 mm
Package weight
63 kg
Other features
Washing class
A
Power requirements
220 - 240V, 50Hz
Annual energy consumption washing
195 kWh
Brand Image Product code Product Stock Price from
Ignis

Ignis IGT 6100 IT washing machine Top-load 6 kg 1000 RPM White
(show image)
IGT 6100 IT IGT 6100 IT 0.00
(excl. VAT)
0 (incl. VAT)