Ignis AWP 094 washing machine Front-load 5 kg 1200 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11778
Info modified on:
06 Dec 2021, 12:35:40
Short summary description Ignis AWP 094 washing machine Front-load 5 kg 1200 RPM White:

Ignis AWP 094, Front-load, 5 kg, B, 1200 RPM, White

Long summary description Ignis AWP 094 washing machine Front-load 5 kg 1200 RPM White:

Ignis AWP 094. Loading type: Front-load. Rated capacity: 5 kg, Spin-drying class: B. Washing class: A. Maximum spin speed: 1200 RPM. Product colour: White. Width: 595 mm, Depth: 540 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.