location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ignis AKS 338/IX Silver, Stainless steel Built-in Gas 5 zone(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ignis Check ‘Ignis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKS 338/IX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKS338/IX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8003437932816
Category:
Cooking appliance, or the flat top part of a cooker, with hotplates or burners.
Hobs Check ‘Ignis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ignis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ignis AKS 338/IX Silver, Stainless steel Built-in Gas 5 zone(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver, Stainless steel Built-in
  • - 5 zone(s) Stainless steel Gas
  • - Control type: Rotary Electronic ignition
More>>>
Short summary description Ignis AKS 338/IX Silver, Stainless steel Built-in Gas 5 zone(s):
This short summary of the Ignis AKS 338/IX Silver, Stainless steel Built-in Gas 5 zone(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Ignis AKS 338/IX, Silver, Stainless steel, Built-in, Gas, Stainless steel, 5 zone(s), 5 zone(s)

Long summary description Ignis AKS 338/IX Silver, Stainless steel Built-in Gas 5 zone(s):
This is an auto-generated long summary of Ignis AKS 338/IX Silver, Stainless steel Built-in Gas 5 zone(s) based on the first three specs of the first five spec groups.

Ignis AKS 338/IX. Product colour: Silver, Stainless steel, Appliance placement: Built-in, Hob type: Gas. Simmer cooking zone: 1000 W, Regular cooking zone: 1650 W, Large cooking zone: 3000 W. Control type: Rotary, Control position: Top front. Connected load (gas): 10600 W, AC input voltage: 230 V, AC input frequency: 50 Hz. Width: 680 mm, Depth: 500 mm, Height: 51 mm

Design
Number of gas cooking zones *
5 zone(s)
Cooking zone 1 type
Simmer
Cooking zone 1 shape
Round
Cooking zone 1 position
Left front
Cooking zone 1 power source
Gas
Cooking zone 1 power
1000 W
Cooking zone 2 type
Large
Cooking zone 2 shape
Round
Cooking zone 2 position
Left rear
Cooking zone 2 power source
Gas
Cooking zone 2 power
3000 W
Cooking zone 3 type
Regular
Cooking zone 3 shape
Round
Cooking zone 3 position
Right rear
Cooking zone 3 power source
Gas
Cooking zone 3 power
1650 W
Cooking zone 4 type
Regular
Cooking zone 4 shape
Round
Cooking zone 4 position
Right front
Cooking zone 4 power source
Gas
Cooking zone 4 power
1650 W
Cooking zone 5 type
Large
Cooking zone 5 shape
Round
Cooking zone 5 position
Central
Cooking zone 5 power source
Gas
Cooking zone 5 power
3000 W
Simmer cooking zone shape
Round
Simmer cooking zone diameter
4.5 cm
Regular cooking zone shape
Round
Regular cooking zone diameter
6.4 cm
Large cooking zone shape
Round
Large cooking zone diameter
9.1 cm
Number of simultaneously used cooking zones
5
Product colour *
Silver, Stainless steel
Appliance placement *
Built-in
Design
Hob type *
Gas
Top surface type *
Stainless steel
Number of cooking zones *
5 zone(s)
Performance
Simmer cooking zone
1000 W
Regular cooking zone
1650 W
Large cooking zone
3000 W
Thermocouple protection
Yes
Certification
CE
Ergonomics
Control type *
Rotary
Control position *
Top front
Built-in display *
No
Timer
No
Electronic ignition
Yes
Easy to clean
Yes
Power
Connected load (gas) *
10600 W
AC input voltage
230 V
AC input frequency
50 Hz
Weight & dimensions
Width
680 mm
Depth
500 mm
Height
51 mm
Weight
12 kg
Height under worktop
4 cm
Installation compartment width
56 cm
Installation compartment depth
48 cm
Installation compartment height
3 cm
Packaging data
Package width
770 mm
Package depth
600 mm
Package height
190 mm
Package weight
13 kg