location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iggual IGG315743 POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iggual Check ‘iggual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IGG315743
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IGG315743
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8435364315743
Category:
point of sale systems
POS Systems Check ‘iggual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by iggual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17043
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:38
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description iggual IGG315743 POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black:
This short summary of the iggual IGG315743 POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black data-sheet is auto-generated and uses the product title and the first six key specs.

iggual IGG315743, 43.2 cm (17"), 1280 x 1024 pixels, LCD, 300 cd/m², 800:1, 5 ms

Long summary description iggual IGG315743 POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black:
This is an auto-generated long summary of iggual IGG315743 POS system 43.2 cm (17") 1280 x 1024 pixels Touchscreen Black based on the first three specs of the first five spec groups.

iggual IGG315743. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels, Display type: LCD. Certification: CE. Product colour: Black. AC input voltage: 230 V, AC input frequency: 50 Hz, AC adapter output voltage: 12 V. Width: 380 mm, Depth: 55 mm, Height: 308 mm

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
Yes
Display type
LCD
Display brightness
300 cd/m²
Contrast ratio (typical)
800:1
Response time
5 ms
Aspect ratio
4:3
Display number of colours
16.78 million colours
Features
Certification
CE
Multimedia
Built-in speaker(s)
No
Card reader integrated
No
Ports & interfaces
VGA (D-Sub) ports quantity
1
Design
Product colour
Black
Power
AC input voltage
230 V
AC input frequency
50 Hz
AC adapter output voltage
12 V
AC adapter output current
4 A
Power consumption (typical)
30 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Weight & dimensions
Width
380 mm
Depth
55 mm
Height
308 mm
Weight
5 kg
Packaging content
Cables included
AC, USB