location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IGEL Check ‘IGEL’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IZ3
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HDX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HA8120000F00000
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘IGEL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IGEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2024 23:38:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD G GX-424CC 2.4 GHz
  • - 2 GB DDR3L-SDRAM
  • - 4 GB SSD
  • - AMD Radeon R5E
  • - Ethernet LAN
  • - Linux
  • - ENERGY STAR, EPEAT Silver
Long product name IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC :
The long product name of IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

AMD Steppe Eagle GX-424CC (2MB Cache, 2.4GHz), 2GB DDR3L-SDRAM, 4GB SSD, AMD Radeon R5E, LAN, Linux v10
More>>>
Short summary description IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC:
This short summary of the IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC data-sheet is auto-generated and uses the product title and the first six key specs.

IGEL IZ3 HDX, 2.4 GHz, AMD G, 2nd Generation AMD Embedded G-Series SoC, GX-424CC, 2 MB, 2 GB

Long summary description IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC:
This is an auto-generated long summary of IGEL IZ3 HDX 2.4 GHz Linux 1.19 kg Black GX-424CC based on the first three specs of the first five spec groups.

IGEL IZ3 HDX. Processor frequency: 2.4 GHz, Processor family: AMD G, Processor generation: 2nd Generation AMD Embedded G-Series SoC. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 4 GB, Storage media: SSD, Storage drive interface: Serial ATA. On-board graphics card model: AMD Radeon R5E, Maximum on-board graphics card memory: 1 GB, Maximum resolution: 3840 x 2160 pixels. Audio system: Realtek ALC662-VD0-GR