Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IGEL
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W7
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
50-H56120340F00000
Category
Desktop PC with monitor.
All-in-One PCs/Workstations
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIGEL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2201
This statistic is based on the 96359 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94187 free Open Icecat users.
Info modified on: 02 Dec 2020 16:46:23
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black :
The short editorial description of IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black

21.5" LCD, Intel Celeron J1900 2GHz, 2GB RAM, 4GB Flash, Intel HD Graphics, Wi-Fi, Gigabit Ethernet, 4x USB 2.0, 2x USB 3.0, DisplayPort, Serial, PS/2, SmartCard Reader, Shared Workplace license, Windows Embedded Standard 7
More>>>
Short summary description IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black:
This short summary of the IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black data-sheet is auto-generated and uses the product title and the first six key specs.

IGEL W7, 54.6 cm (21.5"), Intel® Celeron®, 2 GB, 4 GB, Windows Embedded Standard 7, Black

Long summary description IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black:
This is an auto-generated long summary of IGEL W7 54.6 cm (21.5") Intel® Celeron® 2 GB DDR3L-SDRAM 4 GB Flash Windows Embedded Standard 7 All-in-One thin client Black based on the first three specs of the first five spec groups.

IGEL W7. Product type: All-in-One thin client. Display diagonal: 54.6 cm (21.5"). Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 4 GB, Storage media: Flash. On-board graphics adapter model: Intel® HD Graphics. Operating system installed: Windows Embedded Standard 7. Product colour: Black

Conflict-Free processor
Conflict-Free processor

Does not contain "conflict minerals": tantalum, tin, tungsten, and gold.