Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Wallet case Sony
- - Faux leather
- - Black
Long product name iGadgitz Leather Case mobile phone case Wallet case Black
:
Black, PU Leather Wallet Case, Sony Xperia M2 D2303, Screen Protector
The long product name of iGadgitz Leather Case mobile phone case Wallet case Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Black, PU Leather Wallet Case, Sony Xperia M2 D2303, Screen Protector
More>>>
Short summary description iGadgitz Leather Case mobile phone case Wallet case Black:
This short summary of the iGadgitz Leather Case mobile phone case Wallet case Black data-sheet is auto-generated and uses the product title and the first six key specs.
iGadgitz Leather Case, Wallet case, Sony, Xperia M2 D2303 D2305 D2306, Black
Long summary description iGadgitz Leather Case mobile phone case Wallet case Black:
This is an auto-generated long summary of iGadgitz Leather Case mobile phone case Wallet case Black based on the first three specs of the first five spec groups.
iGadgitz Leather Case. Case type: Wallet case, Brand compatibility: Sony, Compatibility: Xperia M2 D2303 D2305 D2306, Product colour: Black