location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IFROGZ Check ‘IFROGZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Golite 7800
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFGL78-PG0
Category:
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks Check ‘IFROGZ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IFROGZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14767
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2021 14:13:40
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2021
Product end of life date
Bullet Points IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of simultaneously connected devices (max): 2 Grey, Pink
  • - Universal
  • - Charging source: USB
  • - Lithium-Ion (Li-Ion) 7800 mAh
Long product name IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink :
The long product name of IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

GoLite - 7800mAh Battery, LED flashlight
More>>>
IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink:
The official description of IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Rechargeable: The GoLite features a rechargeable 2600mAh or 7800mAh lithium ion battery.
- Bright: A built-in LED flashlight is ideal for low-light situations.
- Convenient: Its USB charging is perfect for most devices.
- Compact: Its slim design is easy to pack and store.

The GoLite lights your way and quickly charges your smartphone. The 2600mAh modeldelivers enough portable power to charge virtually any smartphone, while the 7800mAh version can charge everything from smartphones to tablets. Simply plug your device into its USB outlet and enjoy fast, convenient recharging.

The Golite is also designed to be easy to pack. Sleek and small, it goes anywhere and delivers when you need it. And with its bright LED flashlight, you’ll never be stuck searching in the dark for your keys or that rogue paper you need. Never be frustrated by a dead battery again! Pick up a GoLite today and enjoy a lifetime of portable power.

Short summary description IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink:
This short summary of the IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

IFROGZ Golite 7800, 7800 mAh, Lithium-Ion (Li-Ion), Grey, Pink

Long summary description IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink:
This is an auto-generated long summary of IFROGZ Golite 7800 Lithium-Ion (Li-Ion) 7800 mAh Grey, Pink based on the first three specs of the first five spec groups.

IFROGZ Golite 7800. Battery capacity: 7800 mAh, Battery technology: Lithium-Ion (Li-Ion). Product colour: Grey, Pink

Design
Number of simultaneously connected devices (max) *
2
Product colour *
Grey, Pink
Charger compatibility *
Universal
Built-in flashlight
Yes
Performance
Charging source *
USB
Performance
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
7800 mAh
Weight & dimensions
Width
97 mm
Depth
62 mm
Height
23 mm
Weight
173 g