Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ifrogz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Golite 7800
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IFGL78-BG0
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
power banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ifrogz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 05 Sep 2014
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4585
This statistic is based on the 76148 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 05-09-14 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74410 free Open Icecat users .
Info modified on: 06 Feb 2018 17:09:23
The date of the most recent change of this product data-sheet in Icecat.
Long product name ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank :
The short editorial description of ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank

GoLite - 7800mAh Battery, LED flashlight
More>>>
ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank:
The official marketing text of ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank as supplied by the manufacturer

- Rechargeable: The GoLite features a rechargeable 2600mAh or 7800mAh lithium ion battery.
- Bright: A built-in LED flashlight is ideal for low-light situations.
- Convenient: Its USB charging is perfect for most devices.
- Compact: Its slim design is easy to pack and store.

The GoLite lights your way and quickly charges your smartphone. The 2600mAh modeldelivers enough portable power to charge virtually any smartphone, while the 7800mAh version can charge everything from smartphones to tablets. Simply plug your device into its USB outlet and enjoy fast, convenient recharging.

The Golite is also designed to be easy to pack. Sleek and small, it goes anywhere and delivers when you need it. And with its bright LED flashlight, you’ll never be stuck searching in the dark for your keys or that rogue paper you need. Never be frustrated by a dead battery again! Pick up a GoLite today and enjoy a lifetime of portable power.

Short summary description ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank:
This short summary of the ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank data-sheet is auto-generated and uses the product title and the first six key specs.

ifrogz Golite 7800, Black, Grey, Universal, Lithium-Ion (Li-Ion), 7800 mAh, USB, 97 mm

Long summary description ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank:
This is an auto-generated long summary of ifrogz Golite 7800 Lithium-Ion (Li-Ion) 7800mAh Black,Grey power bank based on the first three specs of the first five spec groups.

ifrogz Golite 7800. Colour of product: Black, Grey, Charger compatibility: Universal. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 7800 mAh, Charging source: USB. Width: 97 mm, Depth: 62 mm, Height: 23 mm

Design
Number of simultaneously connected devices (max) *
2
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Grey
Charger compatibility *
What devices can be used with charger.
Universal
Lighting
Built-in flashlight
Yes
Power
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
7800 mAh
Charging source *
How the battery is charged.
USB
Weight & dimensions
Width
The measurement or extent of something from side to side.
97 mm
Depth
The distance from the front to the back of something.
62 mm
Height
The measurement of the product from head to foot or from base to top.
23 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
173 g