location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IFROGZ Luxe Micro Headphones Wired Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IFROGZ Check ‘IFROGZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luxe Micro
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-LB-ORANGE show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IFROGZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2021 14:11:06
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2021
Product end of life date
Bullet Points IFROGZ Luxe Micro Headphones Wired Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange Headphones
  • - Wired
  • - Intraaural
Long product name IFROGZ Luxe Micro Headphones Wired Orange :
The long product name of IFROGZ Luxe Micro Headphones Wired Orange. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Luxe Micro - 3.5mm, Orange
More>>>
IFROGZ Luxe Micro Headphones Wired Orange:
The official description of IFROGZ Luxe Micro Headphones Wired Orange as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

In order to achieve maximum coolness, everyone must be a dyed-in-the-wool fan of some obscure indie group. We pick the quirky, edgy, and hilarious music of the Miniature Tigers. They may have even inspired us to make a miniature driver to fit inside this precious little EarBud. Finished with the metallic look and velvety touch of all our Luxe products, your fashion sense will purr.

Short summary description IFROGZ Luxe Micro Headphones Wired Orange:
This short summary of the IFROGZ Luxe Micro Headphones Wired Orange data-sheet is auto-generated and uses the product title and the first six key specs.

IFROGZ Luxe Micro, Wired, Headphones, Orange

Long summary description IFROGZ Luxe Micro Headphones Wired Orange:
This is an auto-generated long summary of IFROGZ Luxe Micro Headphones Wired Orange based on the first three specs of the first five spec groups.

IFROGZ Luxe Micro. Product type: Headphones. Connectivity technology: Wired. Product colour: Orange

Performance
Product type *
Headphones
Product colour *
Orange
Ports & interfaces
Connectivity technology *
Wired
Ports & interfaces
Connector contacts plating
Gold
Headphones
Ear coupling *
Intraaural
Acoustic system
Closed
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 23:14:38
Uk has collected 3 expert reviews for IFROGZ Luxe Micro Headphones Wired Orange and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
macobserver.com
Updated:
2011-09-14 23:14:18
Finding replacement earphones with an inline microphone for your iPhone can be a frustrating process, especially since the selection can get expensive quickly. ifrogz is targeting the budget conscious buyer with its EarPollution Luxe microbud with mi...
80%
electronista.com
Updated:
2011-09-14 23:14:23
The well-balanced sound of the LUXE Microbuds includes equally represented highs and lows presented in a crisp clear stereo...
Good Small, light weight, and flexible, Three sizes of ear buds to accommodate most size ear canals, Excellent sound quality with noise isolation, Works with most devices. Great balance for treble and bass with true stereo, Good cable length...
Bad Straight plug that sticks out an inch below the connection point, No case for storage, Microphone not voice isolating.
90%
overclockershq.com
Updated:
2011-09-14 23:14:35
The human ear is a remarkable piece of technology; the ability to hear the slightest noise to the loudest chest thumping boom is something that cannot be mimicked with the same precision using synthetic reproductions. Because of this remarkable sen...
Good Price, Design, Color Choices, Silky Finish, Decent Sound Quality...
Bad Not the Best for Bass...
Bottom line I must say for their small design the Luxe's packed a pretty decent punch. The design is very nice I love the silky finish on all the Luxe products and they color choices look awesome. While they might not be my first personal choice they do look grea...
0%