Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ifrogz
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luxe EarBuds with Mic
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-LB-MIC-RED
Category
Headsets are headphone or headphones combined with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. They have many uses including in call centers and other telephone-intensive jobs and for anybody wishing to have both hands free during a telephone conversation.
headsets
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ifrogz: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 Apr 2011
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 6153
This statistic is based on the 75554 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-04-11 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73825 free Open Icecat users .
Info modified on: 13 Dec 2017 13:19:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset :
The short editorial description of ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset

Luxe EarBuds with Mic - 3.5mm, 16 ohms, 101 dB, 1.1m, Red
More>>>

ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset:
The official marketing text of ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset as supplied by the manufacturer
Luxe EarBuds With Mic

Luxury cars. Luxury hotels. Luxury yachts. Everything these days drips with comfortable opulence... so why not your ears? Our Luxe EarBuds will fill your ears with rich, luxurious sound. We've also included a microphone, so you'll never miss any calls from your travel agent!
Short summary description ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset:
This short summary of the ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset data-sheet is auto-generated and uses the product title and the first six key specs.
ifrogz Luxe EarBuds with Mic, Stage performance, Binaural, In-ear, Red, 1.1 m, Intraaural
Long summary description ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset :

ifrogz Luxe EarBuds with Mic. Purpose: Stage performance. Headset type: Binaural, Wearing style: In-ear, Colour of product: Red. Cable length: 1.1 m. Ear coupling: Intraaural, Headphone frequency: 20 - 18000 Hz, Impedance: 16 Ω. Compatibility: iPhone iPod BlackBerry

This is an auto-generated long summary of ifrogz Luxe EarBuds with Mic Binaural In-ear Red headset based on the first three specs of the first five spec groups.
Performance
Purpose *
What the product is used for.
Stage performance
Design
Headset type *
A headset is headphones combined with a microphone, or one headphone with a microphone. Headsets provide the equivalent functionality of a telephone handset but with hands-free operation. Types of headsets include single earpiece (monaural) and double earpiece.
Binaural
Wearing style *
The way in which the device is worn.
In-ear
Colour of product *
The colour e.g. red, blue, green, black, white.
Red
Ports & interfaces
2x 3.5 mm connectors *
Yes
Cable length
How long the cable is.
1.1 m
Headphones
Ear coupling *
Ear coupling describes the way in which headphones or earphones stay attached to, or inside, the ear. There are three common types of ear coupling: circumaural, supra-aural and intra-aural. Circumaural headphones enclose your ears with large pads that suppress external noise. Supra-aural headphones are typically more lightweight and sit on top of the ears with small pads. Intra-aural headphones come in two basic designs and neither style sits on the head itself. The first are ear buds, which sit just outside of the ear canal, on top of your ear lobes. The second type is actually inserted directly into the ear canal and offers some external noise suppression.
Intraaural
Headphone frequency *
The range of frequencies (low to high sounds) that the headphones can produce.
20 - 18000 Hz
Impedance *
The effective resistance of an electric circuit or component to alternating current, arising from the combined effects of ohmic resistance and reactance.
16 Ω
Acoustic system
Closed
Headphone sensitivity
101 dB
Driver unit
6 mm
Other features
Compatibility
The other products, software and hardware this product can be used with.
iPhone iPod BlackBerry