location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IFROGZ Check ‘IFROGZ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Luxe EarBuds
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP-LB-MIC-GREEN show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IFROGZ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Mar 2021 14:11:01
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 10 Mar 2021
Product end of life date
Long product name IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green :
The long product name of IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Luxe EarBuds - 3.5mm, 16 ohms, 101 dB, 1.1m, Green
More>>>
IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green:
The official description of IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Luxe EarBuds With Mic

Luxury cars. Luxury hotels. Luxury yachts. Everything these days drips with comfortable opulence... so why not your ears? Our Luxe EarBuds will fill your ears with rich, luxurious sound. We've also included a microphone, so you'll never miss any calls from your travel agent!

Short summary description IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green:
This short summary of the IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green data-sheet is auto-generated and uses the product title and the first six key specs.

IFROGZ Luxe EarBuds, Stage/Studio, 20 - 18000 Hz, Headset, Green

Long summary description IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green:
This is an auto-generated long summary of IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green based on the first three specs of the first five spec groups.

IFROGZ Luxe EarBuds. Product type: Headset, Recommended usage: Stage/Studio. Headphone frequency: 20 - 18000 Hz. Cable length: 1.1 m, Product colour: Green

Performance
Product type *
Headset
Wearing style *
In-ear
Recommended usage *
Stage/Studio
Headset type
Binaural
Product colour *
Green
Cable length
1.1 m
Ports & interfaces
2x 3.5 mm connectors
Yes
Headphones
Ear coupling *
Intraaural
Acoustic system
Closed
Headphone frequency
20 - 18000 Hz
Impedance
16 Ω
Headphone sensitivity
101 dB
Driver unit
6 mm
Other features
Compatibility
iPhone iPod BlackBerry
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14 23:13:56
Uk has collected 2 expert reviews for IFROGZ Luxe EarBuds Headset In-ear Stage/Studio Green and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
i4u.com
Updated:
2011-09-14 23:13:48
Today I am checking out the EarPollution Luxe Bud with mic earbuds. These are a very small and sleek looking set of earbuds that come with an inline mic for making calls and controlling iPhone music. Read on for all for the details on the EarPollutio...
Good Lightweight, Small, Good looking...
Bad Flat sound, No bass to speak of...
Bottom line The best thing going for the EarPollution Luxe Bud with mic is that it has a mic and a control that works with the iPhone for under $25. The sound quality isn't that great though so you have some trade offs. Users on a budget that can live without bass...
70%
geardiary.com
Updated:
2011-09-14 23:13:52
Other than cell phones, one of the most common gadgets I see are headphones. Kids and adults alike love to carry their media with them and seem to be listening to it in public more and more. I always check out headphones when someone has them in, sinc...
Good Style and sound are great. I like the metal connectors.
Bad Slightly better bass response would make these compete with headphones in higher price ranges.
0%