location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB998SP-B disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB998SP-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB998SP-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711132869590
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40183
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 15:59:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock MB998SP-B disk array Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rugged Heavy duty full metal construction with commercially designed for Medical & Military systems, Media servers, and IPCs, approved & used by Tier 1 companies
  • - Perfect for rugged applications and complies to flammability requirements
  • - Fits 8 x 5mm to 7mm 2.5” SATA hard drives or SSD’s in a single external 5.25” bay for high performance RAID applications
  • - Dual 40mm fans keep your drives from overheating
  • - Requires only 2 x 15pin power connectors to power all 8 bays
  • - Drive label plugs to keep track of your RAID drives
  • - Anti-Vibration Technology (AVT) - creates a safe environment for hard drives or SSDs
  • - Active Power Technology (APT) - individual led & cooling fan only powers up if there is a drive installed in the bay
  • - Eagle-hook lock system keeps drives secured within the enclosure
  • - Removable tray system for easy maintenance
  • - Supports SATA 6Gbps and hot swap
  • - Supports SATA and SATA power cables with locking latch design
  • - Industry-leading 5 years limited warranty with exceptional customer support
Warranty: 3 Years
Long product name Icy Dock MB998SP-B disk array Black :
The long product name of Icy Dock MB998SP-B disk array Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8 x 2.5" SATA I / II / III SSD/ HDD, 6 Gb/s, 2 x 40mm, LED
More>>>
Short summary description Icy Dock MB998SP-B disk array Black:
This short summary of the Icy Dock MB998SP-B disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB998SP-B, 875 g, Black

Long summary description Icy Dock MB998SP-B disk array Black:
This is an auto-generated long summary of Icy Dock MB998SP-B disk array Black based on the first three specs of the first five spec groups.

Icy Dock MB998SP-B. Number of storage drives supported: 8, Supported storage drive types: HDD & SSD, Storage drive sizes supported: 2.5". Width: 142 mm, Depth: 146 mm, Height: 41 mm, Weight: 875 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:16
Uk has collected 7 expert reviews for Icy Dock MB998SP-B disk array Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
tweaktown.com
Updated:
2016-11-15 01:17:16
Drive cages are unique solutions that allow users to install multiple hard drive or SSDs into a single chassis case bay. ICY DOCK has been producing these solutions for many years and in taking things to the next level have launched the latest in the Toug...
Bottom line ICY DOCK's ToughArmor is a solid solution that encompasses durability and enables a tremendous amount of storage capacity in a small package...
86%
storagereview.com
Updated:
2016-11-15 01:17:16
The backplane cage from Icy Dock, which is part of their new ToughArmor Series, allows up to eight 2.5” SSD or HDD drives (up to 7mm height) to be consolidated into one 5.25” bay. This product aims to save space, reduce workspace clutter, and provide a re...
Good Lots of capacity in small form factor, Tough casing can withstand a beating such as accidently knocking it off a desk, Hot-swappable trays...
Bad Users need to provide the necessary connectivity...
Bottom line The Icy Dock ToughArmor Series Backplane Cage provides a an easy way to combine 8 drives in a small form factor...
0%
pcper.com
Updated:
2018-02-09 04:10:10
ICY DOCK has made themselves into a sort of Swiss Army knife of dockable and hot-swappable storage solutions. From multi-bay desktop external devices to internal hot-swap enclosures , these guys have just about every conceivable way to convert storage for...
Bottom line So there you have it. Two extremely durable hot swap bays that fit the maximum number of 2.5” SATA devices into those unused 5.25” and 3.5” bays. The only quibbles I have is that pricing is a bit high, and trhe 3-bay unit requires 4-pin power. Despite the...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)