location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB996SP-6SB disk array Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB996SP-6SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB996SP-6SB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711132869095 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33284
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 15:59:31
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock MB996SP-6SB disk array Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Rugged Heavy duty full metal construction with commercially designed for: Medical & Military systems, Media servers, and IPCs, approved & used by Tier 1 companies
  • - Perfect for rugged applications and complies to flammability requirements
  • - Fits 6 x 5mm to 9.5mm 2.5” SATA HDD or SSD in a single external 5.25” bay for high performance RAID applications
  • - Rugged Full Metal construction with aluminum body, to protect your drives
  • - Anti-Vibration Technology (AVT) - creates a safe environment for hard drives or SSDs
  • - Active Power Technology (APT) - individual led & cooling fan only powers up if there is a drive installed in the bay
  • - 3-Mode Fan Speed Control - adjust cooling settings (High, Low, or Off) for your specific needs
  • - Eagle-hook lock system keeps drives secured within the enclosure
  • - Switch between 4-pin and 15-pin power connection with included adapter
  • - Removable EZ-Slide Mini tray system for easy maintenance
  • - Supports SATA 6Gbps or SAS 12Gbps (single channel)
Long product name Icy Dock MB996SP-6SB disk array Black :
The long product name of Icy Dock MB996SP-6SB disk array Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ToughArmor MB996SP-6SB Rugged 6 x 2.5" SAS/SATA HDD/SSD Mobile Rack Enclosure for 5.25" Bay
More>>>
Short summary description Icy Dock MB996SP-6SB disk array Black:
This short summary of the Icy Dock MB996SP-6SB disk array Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB996SP-6SB, 800 g, Black

Long summary description Icy Dock MB996SP-6SB disk array Black:
This is an auto-generated long summary of Icy Dock MB996SP-6SB disk array Black based on the first three specs of the first five spec groups.

Icy Dock MB996SP-6SB. Number of storage drives supported: 6, Supported storage drive types: HDD & SSD. Width: 146 mm, Depth: 148 mm, Height: 41 mm, Weight: 800 g. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:37:35
Uk has collected 9 expert reviews for Icy Dock MB996SP-6SB disk array Black and the average expert rating is 89 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
89%
Source Review comments Score
tweaktown.com
Updated:
2014-02-26 01:54:56
For years Icy Dock has pumped out several successful products designed to make your storage subsystem easier to manage. One of the oldest form factors for PCs is the 5.25"  bay, commonly referred to as an optical bay since CD, DVD and now Blu-Ray dri...
Bottom line Before we sign off on the Icy Dock MB996SP-6SB we need to verify its use doesn't impede the performance of our very fast SSD. In the test above we used AIDA64 to measure read latency of a Monster Digital Daytona 240GB SSD. The top result was taken wi...
92%
hardwareheaven.com
Updated:
2014-02-26 01:54:56
Almost all of us have spare drive bays on the front of our PCs and a fair number of us have either got spare parts kicking about or have run out of space inside our system for hard drives. Icy dock are looking to solve several problems such as these wi...
0%
hitechlegion.com
Updated:
2014-01-30 01:29:20
The use of computers, on the other hand, has created a huge amount of digital data. Humans have created so much data that we need high density storage solutions. The importance of data density is obvious when we consider entire data warehouses have been b...
Bottom line The Icy Dock MB996SP-6SB "ToughArmor" 6-in-1 SATA Backplane Module performed as expected and matched the read rates of the drive in three benchmarks (HDTune, AIDA64 and Crystal Mark). The main function of this backplane is to allow for high density stor...
0%
pcper.com
Updated:
2015-05-30 09:15:31
Today we're taking a quick look at a pair of drive enclosures sent to us by ICY DOCK.To the left is the ToughArmor MB996SP-6SB , which is a 5.25...
0%
servethehome.com
Updated:
2015-12-06 09:36:16
The ICY DOCK MB996SP-6SB is certainly a nice addition to many servers and workstations. It is a hot-swap cage with one purpose: fit six 2.5″ drives into a 5.25″ expansion bay. The hot swap cage brings a few features we would expect with ICY DOCK products:...
Good Solid feeling metal design with easy to use latches, The unit is overall very compact which makes it easy to fit in smaller chassis where larger units can run into spacing issues...
Bad Having locks on the drive bays would be a great upgrade to a future revision...
Bottom line Overall the ICY DOCK MB996SP-6SB is a very strong contender. It is not the first 6-in-1 hot swap cage we have looked at. Previously, we looked at the ThermalTake MAX-1562. As a comparison, the ICY DOCK MB996SP-6SB ToughArmor uses more metal components and...
93%
wegotserved.com
Updated:
2015-12-06 09:36:16
How many 3.5” drives can you fit into a single 5.25” drive bay. Precisely one, which is equivalent to a maximum capacity of 3 TB using today's 3.5” drives. Now take that same bay and install an Icy Dock MB996SP-6SB Backplane module.Your maximum capacity w...
83%
lanoc.org
Updated:
2016-11-05 13:53:21
If you're like me you like to back up files, install every game in your Steam library just because and record your favorite TV shows to your hard drive to enjoy them on your own time. This unfortunately takes up a lot of space and more often than not mean...
Bottom line If you need more storage but space it at a premium, the ToughArmor 6x2.5" SATA HDD rack from Icy Dock is certainly a good alternative. I can't really see a use for it in most home systems with mid and full towers already coming stacked with more HDD supp...
0%
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)