location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ICYCube 2.5”/3.5” SATA HDD/SSD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB561U3S-4SB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6730
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2022 15:35:20
The date of the most recent change of this product data-sheet in Icecat.
Icy Dock MB561U3S-4SB user manual (3.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDD/SSD enclosure Serial ATA, Serial ATA II, Serial ATA III 2.5/3.5"
  • - Number of storage drives supported: 4
  • - Hot-swap
  • - USB connectivity
  • - 5 Gbit/s
  • - Power source type: AC
  • - Black
Long product name Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5" :
The long product name of Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

4 x 2.5” or 3.5” SATA I/II/III HDD & SSD, 1 x USB 3.0, 1 x e-SATA, 5 Gb/sec, 141 x 175 x 235 mm
More>>>
Short summary description Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5":
This short summary of the Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD, HDD/SSD enclosure, 2.5/3.5", Serial ATA, Serial ATA II, Serial ATA III, 5 Gbit/s, Hot-swap, Black

Long summary description Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5":
This is an auto-generated long summary of Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD HDD/SSD enclosure Black 2.5/3.5" based on the first three specs of the first five spec groups.

Icy Dock ICYCube 2.5”/3.5” SATA HDD/SSD. Product type: HDD/SSD enclosure. Number of storage drives supported: 4, Storage drive size: 2.5/3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Serial ATA III, Maximum storage capacity: 24 TB. Data transfer rate: 5 Gbit/s. Hot-swap. Product colour: Black

Country Distributor
Deutschland 1 distributor(s)