location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB492SKL-B drive bay panel Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB492SKL-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB492SKL-B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711132869668 show
Category:
A drive bay is a standard area for adding hardware to a computer. Most drive bays are fixed to the inside of a case, but some can be removed.
Drive Bay Panels Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31245
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Oct 2023 15:57:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock MB492SKL-B drive bay panel Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Material: Metal
  • - HDD interface: Serial ATA, Serial Attached SCSI (SAS)
Warranty: 3 Years
Long product name Icy Dock MB492SKL-B drive bay panel Black :
The long product name of Icy Dock MB492SKL-B drive bay panel Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2 x 2.5" SAS/SATA, HDD/ SSD, 7mm/ 9.5mm, 6 Gb/s, LED, 407.5g
More>>>
Short summary description Icy Dock MB492SKL-B drive bay panel Black:
This short summary of the Icy Dock MB492SKL-B drive bay panel Black data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB492SKL-B, Black, 2.5", Serial ATA, Serial Attached SCSI (SAS), Metal, HDD, SSD, 25.4 mm

Long summary description Icy Dock MB492SKL-B drive bay panel Black:
This is an auto-generated long summary of Icy Dock MB492SKL-B drive bay panel Black based on the first three specs of the first five spec groups.

Icy Dock MB492SKL-B. Product colour: Black, HDD size: 2.5", HDD interface: Serial ATA, Serial Attached SCSI (SAS). Width: 25.4 mm, Depth: 101.2 mm, Height: 138 mm

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 01:17:16
Uk has collected 3 expert reviews for Icy Dock MB492SKL-B drive bay panel Black and the average expert rating is 91 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
91%
Source Review comments Score
wegotserved.com
Updated:
2016-11-15 01:17:16
The ICY DOCK ToughArmor EX MB492SKL-B is a two-bay, full-metal drive enclosure for 2.5″ hard drives and SSDs. We've reviewed a variety of ICY DOCK's enclosures over the last few years, although it's been a while since we've taken a look at their range. Th...
Bottom line The Icy Dock ToughArmor EX MB492SKL-B dual bay 2.5” mobile rack makes utilising a spare 3.5″ or 5.25″ drive bay for extra storage a doddle! The product is extremely well designed and made – ideally suited for tough environments.At around $52.99 (£38.50) o...
88%
bigbruin.com
Updated:
2016-11-15 01:17:16
This review is going to cover 3 newer offerings from ICY DOCK that provide convenient, hot swap access to drives installed in your PC's case. We will look at the ToughArmor EX MB492SKL-B which lets you install two 2.5...
0%
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
United States 2 distributor(s)
Lithuania 1 distributor(s)