location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB080U3S-1SB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB080U3S-1SB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3435
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2020 11:20:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - eSATA, USB 3.2 Gen 1 (3.1 Gen 1) 3.5"
  • - Number of storage drives supported: 1
  • - Hot-swap
  • - 5 Gbit/s
  • - Black
More>>>
Short summary description Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5":
This short summary of the Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB080U3S-1SB, 3.5", eSATA, USB 3.2 Gen 1 (3.1 Gen 1), 5 Gbit/s, Hot-swap, Black

Long summary description Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5":
This is an auto-generated long summary of Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5" based on the first three specs of the first five spec groups.

Icy Dock MB080U3S-1SB. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: eSATA, USB 3.2 Gen 1 (3.1 Gen 1), Maximum storage capacity: 3 TB. Data transfer rate: 5 Gbit/s. Hot-swap. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2013-07-01 03:37:37
Uk has collected 10 expert reviews for Icy Dock MB080U3S-1SB storage drive enclosure Black 3.5" and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
kitguru.net
Updated:
2013-07-01 03:37:37
Today we are looking at an enclosure by ICY Dock, the Blizzard (MB080U3S-1SB), a creatively designed single 3.5″ bay featuring both USB 3.0 and eSATA connectivity.ICY Dock have built this new enclosure from the ground-up to have an elegant appearanc...
Good Features both USB 3.0 and eSATA connectivity, well designed, 3 Fan speeds, Looks good with blue/red LED...
Bad Only fits 3.5″ drives (without buying an adapter), Not the fastest read/write speeds, Fan isn't particularly quiet, Not the cheapest, Kitguru says: Another solid bit of kit from ICY DOCK, but there are many alternatives available on the market today, Rati...
Bottom line The performance of the ICY Dock Blizzard MB080U3S-1SB is reasonably good however the speeds are not close to class leading. With the Kingston HyperX drive plugged in the device was limited to around 160 MB/s. We know this particular drive is capable of ne...
75%
overclockersclub.com
Updated:
2013-07-01 03:37:37
With the amount of data being moved each day, everyone needs to have some sort of external storage for their needs. Whether it be a small thumb drive or a larger capacity hard drive, at one point your needs will require something to move data while yo...
Good Fast transfers close to internal SATA speeds, Supports SATA I, II, and III drives 3TB, USB 3.0 and eSATA connections for speed up to 5Gbps, USB 2.0 compatible for older boards, Blizzard offers high efficiency cooling, Swapable trays for the Ultra Slim...
Bad None...
Bottom line It was a real joy testing the Icy Dock MB080U3S-1SB Blizzard and MB559U3S-1S Ultra Slim Enclosures. They are very well made and durable, which means that you will not have to worry about small thin plastic pieces breaking off accidently. Surprisingly...
0%
eteknix.com
Updated:
2013-09-18 22:13:12
Having looked at a number of external storage options recently, it would be safe to say that on the most part, all of these options take a conservative and refined approach to their design with slim builds, clean lines and stylish looks that will fit into...
Bottom line There are a number of products on the market that I really like the look of, but its sad to say that this is not one of them. This is only a personal matter as the stark fan positioning on the front to me is a bit over the top. I will however look at it f...
0%
storagereview.com
Updated:
2013-07-01 03:37:35
The Icy Dock MB080U3S-1SB Blizzard is an easy to use tool-less 3.5" external enclosure that is designed for professional media, IT users and computer enthusiast, who require max cooling performance for their external devices. The enclosure supports an 80m...
Good Incredibly Easy Tool Free Installation, Active Cooling With 80mm Fan, Over-Temperature Indication, USB 3.0 and eSATA...
Bad 2.5" drives require adapters, which are not included...
Bottom line The Icy Dock Blizzard does what is it designed to do, which is to keep your external hard drive cool under the most aggressive usage or for your everyday backup drive. Very heavy users of their external drives can certainly benefit from the easy to use de...
0%
hitechlegion.com
Updated:
2014-01-30 01:29:20
I never really understood Virginia Slims' “you've come a long way, baby” campaign. A long way to what, exactly? A long way to having tobacco companies see you as a target market? You certainly don't have to go a very long way for that since just about any...
Bottom line I place a lot of importance on build quality and functionality, even in small, seemingly simple, peripherals. The pieces I have come into contact with from Icy Dock have been very, very impressive in this regard, and the Blizzard is certainly no excepti...
0%
lanoc.org
Updated:
2014-03-28 02:21:07
External enclosures have always been useful in turning veteran hard drives from old machines back into useful storage mediums but lately they have been making a comeback with more and more focus being placed on mobility and flexibility. Today we take a lo...
Bottom line Most external enclosures choose to focus on smaller, space saving designs but with the Blizzard, Icy Dock has chosen to instead focus on a solution with superior cooling potential. The addition of an 80mm fan where you would normally see a 40mm fan is no...
0%
techreaction.net
Updated:
2014-04-10 04:48:23
TechREACTION would like to thank Icy Dock for providing this rather unusual (but stylish) external enclosure – for our scrutiny. Being a major player in the storage enclosure market (from internal 2.5″ to 3.5″ drive adapters all the way up to external rai...
0%