location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX SATA Docking Station White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SATA Docking Station
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20700
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078184447
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10168
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description ICY BOX SATA Docking Station White:
This short summary of the ICY BOX SATA Docking Station White data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX SATA Docking Station, White, Plastic, 2.5" SATA HDD, DC, 24 W, 300 g

Long summary description ICY BOX SATA Docking Station White:
This is an auto-generated long summary of ICY BOX SATA Docking Station White based on the first three specs of the first five spec groups.

ICY BOX SATA Docking Station. Product colour: White, Housing material: Plastic, Compatibility: 2.5" SATA HDD. Power supply type: DC, Power consumption (typical): 24 W. Weight: 300 g. Package weight: 1.3 kg. Dimensions (WxDxH): 200 x 65 x 175 mm, Maximum data transfer rate: 3000 Mbit/s, Interface: USB/eSATA

Ports & interfaces
USB 2.0 ports quantity *
1
DC-in jack
Yes
Performance
Product colour *
White
LED indicators
Yes
Housing material
Plastic
Compatibility
2.5" SATA HDD
Power
Power supply type
DC
Power consumption (typical)
24 W
Weight & dimensions
Weight
300 g
Packaging data
Package dimensions (W x D x H)
10541 x 9271 x 8255 mm (415 x 365 x 325")
Package weight
1.3 kg
Other features
Dimensions (WxDxH)
200 x 65 x 175 mm
Maximum data transfer rate
3000 Mbit/s
Interface
USB/eSATA
Power requirements
100 - 240 V
Compatible operating systems
Windows 98/ME/2000/XP/Vista Mac 9.1