Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Serial ATA, Serial ATA II 3.5"
- - Number of storage drives supported: 4
- - Hot-swap
- - 3 Gbit/s
- - Black
More>>>
Short summary description Icy Dock MB561US-4SBC-1 storage drive enclosure Black 3.5":
This short summary of the Icy Dock MB561US-4SBC-1 storage drive enclosure Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.
Icy Dock MB561US-4SBC-1, 3.5", Serial ATA, Serial ATA II, 3 Gbit/s, Hot-swap, Black
Long summary description Icy Dock MB561US-4SBC-1 storage drive enclosure Black 3.5":
This is an auto-generated long summary of Icy Dock MB561US-4SBC-1 storage drive enclosure Black 3.5" based on the first three specs of the first five spec groups.
Icy Dock MB561US-4SBC-1. Number of storage drives supported: 4, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA, Serial ATA II, Maximum storage capacity: 2 TB. Data transfer rate: 3 Gbit/s. Hot-swap. Product colour: Black