location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Icy Dock MB559 Black 3.5"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Icy Dock Check ‘Icy Dock’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MB559
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MB559US-1SB
Category:
A hard disk enclosure is a specialized casing designed to hold and power hard disks while providing a mechanism to allow them to communicate to one or more separate computers.
Storage Drive Enclosures Check ‘Icy Dock’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Icy Dock: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11243
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Icy Dock MB559 Black 3.5"
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Serial ATA II 3.5"
  • - Number of storage drives supported: 1
  • - FireWire 400
  • - Black
Long product name Icy Dock MB559 Black 3.5" :
The long product name of Icy Dock MB559 Black 3.5". For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 2.0 and Firewire Enclosure Pure Black
More>>>
Short summary description Icy Dock MB559 Black 3.5":
This short summary of the Icy Dock MB559 Black 3.5" data-sheet is auto-generated and uses the product title and the first six key specs.

Icy Dock MB559, 3.5", Serial ATA II, Black

Long summary description Icy Dock MB559 Black 3.5":
This is an auto-generated long summary of Icy Dock MB559 Black 3.5" based on the first three specs of the first five spec groups.

Icy Dock MB559. Number of storage drives supported: 1, Storage drive size: 3.5", Supported storage drive interfaces: Serial ATA II. Product colour: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 14:59:15
Uk has collected 11 expert reviews for Icy Dock MB559 Black 3.5" and the average expert rating is 98 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
98%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-07-31 14:59:15
Users who want to boost their storage capacity generally have two options: They can add an additional hard drive to their PC or they can choose among many external storage solutions on the market with varying capacities and form factors. There is als...
0%
umlan.com
Updated:
2011-07-31 14:59:15
We are proud to present the Icy Dock review for your reading pleasure. First of all, I would like to thank Icy Dock for providing this product for review. What we have here is a perfect product for any average or advanced computer user. Let’s face it -...
Bottom line The MB559 is an excellent product to have handy if you are on the move or need to transport some data. Icy Dock did a pretty good job making this unit slick and an eye candy product. The easy removable drive tray and ability to interchange the drives i...
90%
amug.org
Updated:
2011-07-31 14:59:15
This enclosure provides a single hot swap drive tray that is ready for use with any 3.5" SATA hard drive. The enclosure measures 7.5" deep, 5.6" high and 1.25" wide. It weighs one pound 2.4 ounces when empty. Once a Maxtor Maxline 300GB is installed t...
100%
thinkcomputers.org
Updated:
2011-07-31 14:59:15
With so many companies making external hard drive enclosures it is hard to separate yourself from the rest and make a unique product. Well Icydock specializes in hard drive enclosures and they have really impressed me with their latest offering the MB5...
Good USB / Firewire, Easy Installation, Removable / Swappable drive tray, White LED, Aluminum casing, Popout feet...
Bad None!...
Bottom line Icydock has really impressed me with the MB559 enclosure. It is very unique, but so simple too. The aluminum casing helps to protect your drive, but also looks great. The removable hard drive tray is really cool and you can even swap it with other Icy...
100%
hardwareheaven.com
Updated:
2011-07-31 14:59:15
With the advent of Serial ATA storage, a new era was ushered in for the PC. The cumbersome grey ribbon cables we all grew up with were a thing of the past, as was the bottlenecked Parallel ATA bus. Not only did SATA improve performance and unclutter ca...
Bottom line This is an absolutely fantastic product, which I can whole-heartedly recommend to anyone interested in external storage, especially those who have suffered through those long USB or FireWire transfers. However, I did have two areas of concern:The firs...
0%
tomshardware.com
Updated:
2011-07-31 14:59:15
The IcyDock MB559 hard drive enclosure lets you pick and choose between USB 2.0 and eSATA connections. For $60, do you get more than what you pay for?...
0%
guru3d.com
Updated:
2011-07-31 14:59:15
Lets take a look at what you get: The ICY DOCK MB559US-1S is packed well in a heavy clear plastic box. After you unpack the box here is what you receive:ICY DOCK MB559US-1S external storage drive rack Power supply Manual All the cables you need for...
Bottom line I had lots of fun putting the MB559 through hell and it took everything I could throw at it and came back for more. Its well made and very easy to use plus it looks good too. Just see how its Aluminium side covers match up with my Thermaltake Aluminum...
0%
silentpcreview.com
Updated:
2011-07-31 14:59:15
eSATA drive enclosures are potentially useful for silencers because they allow the boot drive to be placed remotely for the ultimate in acoustic isolation. Icy Dock makes nothing but hard drive enclosures, and they have one of the first eSATA enclosure...
0%