Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Beige
- - Hot-swap
- - 6 Gbit/s
More>>>
Short summary description Icy Dock MB123SK drive bay panel Beige:
This short summary of the Icy Dock MB123SK drive bay panel Beige data-sheet is auto-generated and uses the product title and the first six key specs.
Icy Dock MB123SK, Beige, 4 cm, 6 Gbit/s, Power, Status, 148 mm, 235.5 mm
Long summary description Icy Dock MB123SK drive bay panel Beige:
This is an auto-generated long summary of Icy Dock MB123SK drive bay panel Beige based on the first three specs of the first five spec groups.
Icy Dock MB123SK. Product colour: Beige, Fan diameter: 4 cm, Data transfer rate: 6 Gbit/s. Width: 148 mm, Depth: 235.5 mm, Height: 42 mm