location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX Check ‘ICY BOX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-HUB1423CR-U3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60795 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078171317
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘ICY BOX’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 21798
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jan 2023 17:52:16
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ICY BOX 60795 user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1x USB Type-A to 5 further ports
  • - 2x USB 3.0 Type-A, 1x USB 3.0 Type-C®
  • - Transfer rates of up to 5 Gbit/s
  • - SD and microSD card reader (UHS-I) with up to 100 MB/s
  • - Supports SDHC and SDXC with up to 2 TB
  • - Plug & Play
Long product name ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black :
The long product name of ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

3-port hub with card reader and USB Type-A interface
More>>>
ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
The official description of ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The flexible hub
With a USB Type-A to microSD, SD, USB Type-C® connection and two USB Type-A interfaces, this hub is well-equipped for everyday use and performs its tasks confidently with a data transfer rate of up to 5 Gbit/s.

Where did I leave the cable?
With the IB-HUB1423CR-U3, this question is obsolete, because the connection cable is always on board. Furthermore, the USB Type-A connection ensures reliable contact on almost every device.

Compact design
The IB-HUB1423CR-U3 comes in a stylish, sober black. The piano lacquer look on the connection side provides the finishing touch. The small LED light shows the status of the hub in aesthetic blue.

Short summary description ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
This short summary of the ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-HUB1423CR-U3, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC, 5000 Mbit/s, Black, Plastic

Long summary description ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black:
This is an auto-generated long summary of ICY BOX IB-HUB1423CR-U3 USB 3.2 Gen 1 (3.1 Gen 1) Type-A 5000 Mbit/s Black based on the first three specs of the first five spec groups.

ICY BOX IB-HUB1423CR-U3. Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C, Compatible memory cards: MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC. Data transfer rate: 5000 Mbit/s, Product colour: Black, Housing material: Plastic. Power supply type: USB. Width: 35 mm, Depth: 90 mm, Height: 12 mm. Quantity per pack: 1 pc(s), Package width: 100 mm, Package depth: 25 mm

Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB 3.2 Gen 1 (3.1 Gen 1) Type-C
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity
1
Ports quantity *
3
Card reader integrated
Yes
Card reader slot
2
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, SD, SDHC, SDXC
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
LED indicators
Power
Plug and Play
Yes
Country of origin
China
Power
Power supply type
USB
System requirements
Windows operating systems supported
Yes
System requirements
Mac operating systems supported
Yes
Weight & dimensions
Width
35 mm
Depth
90 mm
Height
12 mm
Weight
132 g
Packaging data
Quantity per pack
1 pc(s)
Package width
100 mm
Package depth
25 mm
Package height
200 mm
Package weight
990 g
Packaging content
Quick installation guide
Yes
Logistics data
Master (outer) case width
415 mm
Master (outer) case length
435 mm
Master (outer) case height
230 mm
Master (outer) case gross weight
6.9 kg
Products per master (outer) case
60 pc(s)
Harmonized System (HS) code
84719000
Brand Image Product code Product Stock Price from
ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite ICY BOX IB-HUB1701-C3 USB 3.2 Gen 1 (3.1 Gen 1) Type-B 5000 Mbit/s Anthracite
(show image)
60838 IB-HUB1701-C3 0.00
(excl. VAT)
0 (incl. VAT)
ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite ICY BOX IB-AC6405-C USB 3.2 Gen 1 (3.1 Gen 1) Type-C 5000 Mbit/s Anthracite
(show image)
70424 IB-AC6405-C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)
Lithuania 1 distributor(s)