ICY BOX IB-AC6025-3, Pouch case, Plastic, Green, Grey, White, 2.5", Any brand, 115 mm
ICY BOX IB-AC6025-3. Case type: Pouch case, Material: Plastic, Product colour: Green, Grey, White. Width: 115 mm, Depth: 90 mm, Height: 35 mm. Package width: 95 mm, Package depth: 116 mm, Package height: 133 mm. Quantity per pack: 3 pc(s). Country of origin: China