Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICY BOX IB-AC535-C interface cards/adapter RJ-45

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICY BOX
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IB-AC535-C
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60028
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4250078163695
Category
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byICY BOX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8200
This statistic is based on the 96340 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94174 free Open Icecat users.
Info modified on: 12 Jun 2018 05:39:15
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name ICY BOX IB-AC535-C interface cards/adapter RJ-45 :
The short editorial description of ICY BOX IB-AC535-C interface cards/adapter RJ-45

USB C, RJ-45, 10/100 Mbit/s, 45x20x13 mm, 15 g
More>>>
Short summary description ICY BOX IB-AC535-C interface cards/adapter RJ-45:
This short summary of the ICY BOX IB-AC535-C interface cards/adapter RJ-45 data-sheet is auto-generated and uses the product title and the first six key specs.

ICY BOX IB-AC535-C, USB Type-C, RJ-45, Black, China, 0.1 Gbit/s, Windows 10 Education,Windows 10 Education x64,Windows 10 Enterprise,Windows 10 Enterprise...

Long summary description ICY BOX IB-AC535-C interface cards/adapter RJ-45:
This is an auto-generated long summary of ICY BOX IB-AC535-C interface cards/adapter RJ-45 based on the first three specs of the first five spec groups.

ICY BOX IB-AC535-C. Host interface: USB Type-C, Output interface: RJ-45. Product colour: Black, Country of origin: China. Data transfer rate (max): 0.1 Gbit/s. Windows operating systems supported: Windows 10 Education,Windows 10 Education x64,Windows 10 Enterprise,Windows 10 Enterprise..., Mac operating systems supported: Mac OS X 10.10 Yosemite,Mac OS X 10.11 El Capitan,Mac OS X 10.6 Snow Leopard,Mac OS X 10.7..., Other operating systems supported: Android. Width: 45 mm, Depth: 20 mm, Height: 13 mm

Country Distributor
Deutschland 1 distributor(s)