location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU , 5m composite video cable RCA Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Composite Video Cable, 5m
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V-707402
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43660
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:22:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ICIDU , 5m composite video cable RCA Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - RCA
  • - Black
Long product name ICIDU , 5m composite video cable RCA Black :
The long product name of ICIDU , 5m composite video cable RCA Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Composite Video Cable, 5m
More>>>
Short summary description ICIDU , 5m composite video cable RCA Black:
This short summary of the ICIDU , 5m composite video cable RCA Black data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU Composite Video Cable, 5m, 5 m, RCA, Black, Male/Male, 93 mm, 234 mm

Long summary description ICIDU , 5m composite video cable RCA Black:
This is an auto-generated long summary of ICIDU , 5m composite video cable RCA Black based on the first three specs of the first five spec groups.

ICIDU Composite Video Cable, 5m. Cable length: 5 m, Connector 2: RCA, Product colour: Black. Package width: 93 mm, Package height: 234 mm

Country Distributor
United Kingdom 1 distributor(s)