Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
External HDD Docking 2.5" / 3.5" SATA to USB / ESATA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SI-707173
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717591975298
Category
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer\'s drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you\'re not traveling.
notebook docks & port replicators
Data-sheet quality: created by ICIDU
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 38431
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 15 Dec 2017 02:50:09
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Unless specified otherwise, all items sold under the ICIDU name are covered by a 10 yearwarranty. No warranty or support is provided for the software and rechargeable batteries thatare provided. Claims under warranty can be made only via the dealer from whom the item waspurchased.
Long product name ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White :
The short editorial description of ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White

External HDD Docking 2.5" / 3.5" SATA to USB / ESATA
More>>>
Short summary description ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White:
This short summary of the ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White data-sheet is auto-generated and uses the product title and the first six key specs.
ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA, White, 3000 Mbit/s, USB
Long summary description ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White :

ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA. Colour of product: White. Data transfer rate (max): 3000 Mbit/s, Interface: USB

This is an auto-generated long summary of ICIDU External HDD Docking 2.5" / 3.5" SATA to USB / ESATA White based on the first three specs of the first five spec groups.
No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01
0%
Brand Image Product code Product Stock Price from
Targus ACP45EU USB 2.0 Black notebook dock/port replicator Targus ACP45EU USB 2.0 Black notebook dock/port replicator
(show image)
ACP45EU ACP45EU EUR 30,00
(excl. VAT)
EUR 36,00 (incl. VAT)
Targus Mobile Docking Station with Video Silver Targus Mobile Docking Station with Video Silver
(show image)
ACP50EU Mobile Docking Station with Video  — 
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)