Warranty:
Unless specified otherwise, all items sold under the ICIDU name are covered by a 10 year
warranty. No warranty or support is provided for the software and rechargeable batteries that
are provided. Claims under warranty can be made only via the dealer from whom the item was
purchased.
warranty. No warranty or support is provided for the software and rechargeable batteries that
are provided. Claims under warranty can be made only via the dealer from whom the item was
purchased.
Long product name ICIDU Swivel Flash Drive 16GB
:
Swivel Flash Drive 16GB
The long product name of ICIDU Swivel Flash Drive 16GB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Swivel Flash Drive 16GB
More>>>
Short summary description ICIDU Swivel Flash Drive 16GB:
This short summary of the ICIDU Swivel Flash Drive 16GB data-sheet is auto-generated and uses the product title and the first six key specs.
ICIDU Swivel Flash Drive 16GB, 16 GB, 2.0, Swivel
Long summary description ICIDU Swivel Flash Drive 16GB:
This is an auto-generated long summary of ICIDU Swivel Flash Drive 16GB based on the first three specs of the first five spec groups.
ICIDU Swivel Flash Drive 16GB. Capacity: 16 GB, USB version: 2.0. Form factor: Swivel