Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Portable Battery Pack 1500mAh
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI-707746
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
8717591978961
Category
Device which can be used to recharge batteries. Some can be used as portable power-providing device.
Power Banks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13079
This statistic is based on the 86417 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84442 free Open Icecat users.
Info modified on: 18 May 2018 03:10:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Unless specified otherwise, all items sold under the ICIDU name are covered by a 10 year warranty. No warranty or support is provided for the software and rechargeable batteries that are provided. Claims under warranty can be made only via the dealer from whom the item was purchased.
Long product name ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo) :
The short editorial description of ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo)

Charge Pack for iPhone
More>>>
Short summary description ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo):
This short summary of the ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo) data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU Portable Battery Pack 1500mAh, Black, Mobile phone/Smartphone,Tablet,MP3/MP4,GPS,E-book reader, Lithium Polymer (LiPo), 1500 mAh, 5 V, Mini-USB

Long summary description ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo):
This is an auto-generated long summary of ICIDU Portable Battery Pack 1500mAh power bank Black Lithium Polymer (LiPo) based on the first three specs of the first five spec groups.

ICIDU Portable Battery Pack 1500mAh. Product colour: Black, Charger compatibility: Mobile phone/Smartphone,Tablet,MP3/MP4,GPS,E-book reader. Battery technology: Lithium Polymer (LiPo), Battery capacity: 1500 mAh, Battery voltage: 5 V. USB input port type: Mini-USB

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)
Customer service details