location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ICIDU Surge Protector 4 Outlets

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ICIDU Check ‘ICIDU’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Surge Protector 4 Outlets
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI-707718
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8717591976677
Category:
Appliance designed to protect electrical devices from voltage spikes. A surge protector attempts to limit the voltage supplied to an electric device by either blocking or by shorting to ground any unwanted voltages above a safe threshold.
Surge Protectors Check ‘ICIDU’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ICIDU: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16738
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 12:49:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points ICIDU Surge Protector 4 Outlets
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 750 J 4 AC outlet(s) 250 V
  • - 18000 A
  • - Cable length: 2 m
  • - 43 dB
  • - White
Warranty: Unless specified otherwise, all items sold under the ICIDU name are covered by a 10 year warranty. No warranty or support is provided for the software and rechargeable batteries that are provided. Claims under warranty can be made only via the dealer from whom the item was purchased.
Long product name ICIDU Surge Protector 4 Outlets :
The long product name of ICIDU Surge Protector 4 Outlets. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Surge Protector 4 Outlets
More>>>
Short summary description ICIDU Surge Protector 4 Outlets:
This short summary of the ICIDU Surge Protector 4 Outlets data-sheet is auto-generated and uses the product title and the first six key specs.

ICIDU Surge Protector 4 Outlets, 750 J, 4 AC outlet(s), 250 V, 18000 A, 18000 A, White

Long summary description ICIDU Surge Protector 4 Outlets:
This is an auto-generated long summary of ICIDU Surge Protector 4 Outlets based on the first three specs of the first five spec groups.

ICIDU Surge Protector 4 Outlets. Surge energy rating: 750 J, AC outlets quantity: 4 AC outlet(s), Nominal input voltage: 250 V. Product colour: White, EMI/RFI noise filtering: 43 dB, Response time: 0.000001 ms. Cable length: 2 m. LED indicators: Power, Status, Yes. Maximum spike voltage: 6000 V, Maximum spike current: 18000 A

Country Distributor
United Kingdom 1 distributor(s)