location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Intellinet Check ‘Intellinet’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
760546
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
760546
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0766623760546 show
Category:
Connects two fiber optic connectors in the fiber optic lines.
Fibre Optic Adapters Check ‘Intellinet’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Intellinet: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7158
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Feb 2021 18:39:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver :
The long product name of Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ST Adapter, Multimode Simplex, Zirconia Sleeve, Silver Metal
More>>>
Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver:
The official description of Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Zirconia sleeve
- ST simplex adapter
- Designed to connect 2 fiber patch cables together
- Insertion loss does not exceed 0.2 dB

Short summary description Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver:
This short summary of the Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Intellinet 760546, ST/ST, Silver, Multi-mode, Zirconia ceramic, 1 pc(s)

Long summary description Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver:
This is an auto-generated long summary of Intellinet 760546 fibre optic adapter ST/ST 1 pc(s) Silver based on the first three specs of the first five spec groups.

Intellinet 760546. Connector type: ST/ST, Product colour: Silver, Fiber mode structure: Multi-mode. Quantity per pack: 1 pc(s)

Features
Number of connectors *
2
Connector type *
ST/ST
Product colour
Silver
Fiber mode structure
Multi-mode
Features
Ferrule material
Zirconia ceramic
Duplex
Yes
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
Deutschland 1 distributor(s)