location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Manhattan Check ‘Manhattan’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
760 Pro XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
460521
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7666234605218 show
Category:
A webcam is a digital video camera that has to be connected directly to a computer or network and cannot be used seperately. Webcams are perfect for video calling and chatting: finally you can see your faraway friends or family while talking/chatting! Network attached webcams can be used as affordable security cameras.
Webcams Check ‘Manhattan’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Manhattan: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9807
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1.3 MP 1280 x 1024 pixels 30 fps
  • - Built-in microphone
  • - Interface: USB 2.0
  • - Mounting type: Clip
  • - Black
Warranty: Lifetime
Long product name Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black :
The long product name of Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HD Web Cam 760 Pro XL Hi-Speed USB, High-Definition Sensor, Face Tracking, Built-In Microphone
More>>>
Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
The official description of Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Enhance online communications, instant messaging, VoIP and social networking
- Easily capture, record and share widescreen HD photos and video up to 720p – upload to Facebook, YouTube and more
- 7.6 megapixel image resolution with powerful 4x digital zoom function and built-in microphone
- Face tracking, automatic color, exposure and brightness levels maximize clarity in varying light conditions
- Personalize conversations and images with special video and frame effects
- Versatile base with clip and swivel magnetic mount ideal for flat-panel and other displays
- Ready and easy to use – included software simplifies settings and operation
- Plug and Play installation; Windows and Mac compatible

Short summary description Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
This short summary of the Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Manhattan 760 Pro XL, 1.3 MP, 1280 x 1024 pixels, 30 fps, 640x480@30fps, 720p, MPEG

Long summary description Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black:
This is an auto-generated long summary of Manhattan 760 Pro XL webcam 1.3 MP 1280 x 1024 pixels USB 2.0 Black based on the first three specs of the first five spec groups.

Manhattan 760 Pro XL. Megapixel (approx.): 1.3 MP, Maximum video resolution: 1280 x 1024 pixels, Maximum frame rate: 30 fps. Interface: USB 2.0, Product colour: Black, Mounting type: Clip. Windows operating systems supported: Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional..., Mac operating systems supported: Mac OS X 10.4 Tiger. Width: 82 mm, Depth: 50 mm, Height: 46 mm. Minimum RAM: 32 MB

Performance
Megapixel (approx.) *
1.3 MP
Maximum video resolution *
1280 x 1024 pixels
Maximum frame rate
30 fps
Resolution at capture speed
640x480@30fps
Supported video modes
720p
Video formats supported
MPEG
Maximum image resolution
3200 x 2400 pixels
Auto focus
No
Digital zoom
4x
Focal length range
0 - 30 mm
Focus adjustment
Manual
Colour depth
24 bit
White balance
Auto
Noise reduction
No
Operating voltage
5 V
Design
Built-in microphone *
Yes
Interface *
USB 2.0
Product colour *
Black
Mounting type *
Clip
Built-in flash *
No
USB powered
Yes
Cable length
1.2 m
LED indicators
No
Software
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Software
Mac operating systems supported
Mac OS X 10.4 Tiger
Weight & dimensions
Width
82 mm
Depth
50 mm
Height
46 mm
Weight
80 g
Packaging content
Laptop clamp
Yes
Manual
Yes
Bundled software
Yes
System requirements
Minimum RAM
32 MB
Internet connection required
No
Optical drive required
Yes
Other features
Minimum processor
Pentium 200
Minimum storage drive space
200 MB
Compatible memory cards
Not supported
Mac compatibility
Yes
USB required
Yes
Camera CCD sensor
CMOS 1/6"
Colour
Yes
Lens system
WEEE
Cable type
USB
Compliance industry standards
USB 2.0, CE, FCC, RoHS
Night vision
No
Connector(s)
1
Power source type
DC