Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - CF, CF Type II, MMC, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MicroSD (TransFlash), MicroSDHC, MiniSD, RS-MMC, SD, SDHC, xD
- - USB 2.0
- - Internal
- - Black, Metallic
Long product name iBox ICKWHIR015 card reader USB 2.0 Internal Black, Metallic
:
Bluetooth 2.1, USB 2.0
The long product name of iBox ICKWHIR015 card reader USB 2.0 Internal Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Bluetooth 2.1, USB 2.0
More>>>
Short summary description iBox ICKWHIR015 card reader USB 2.0 Internal Black, Metallic:
This short summary of the iBox ICKWHIR015 card reader USB 2.0 Internal Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.
iBox ICKWHIR015, CF, CF Type II, MMC, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MicroSD (TransFlash),..., Black, Metallic, USB 2.0
Long summary description iBox ICKWHIR015 card reader USB 2.0 Internal Black, Metallic:
This is an auto-generated long summary of iBox ICKWHIR015 card reader USB 2.0 Internal Black, Metallic based on the first three specs of the first five spec groups.
iBox ICKWHIR015. Compatible memory cards: CF, CF Type II, MMC, MMCmicro, MS Duo, MS Micro (M2), MS PRO, MS PRO Duo, MicroSD (TransFlash),..., Product colour: Black, Metallic. Interface type: USB 2.0