Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IntelliStation M Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliStation M Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z29G2GE
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6964
This statistic is based on the 86463 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84487 free Open Icecat users.
Info modified on: 04 Apr 2019 07:29:56
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Onsite Repair.
Long product name IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation :
The short editorial description of IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation

IntelliStation M Pro, Intel Core 2 Duo E6600 2.40 GHz/1066 MHz (2x 2 MB L2 cache), 2x 1 GB PC2-5300 CL5 ECC DDR2 SDRAM DIMM, 1x 160 GB 7200 rpm SATA HD, DVD/CD-RW, Gigabit Ethernet, 1394, DOS 2000, NVIDIA Quadro FX 1500
More>>>
Short summary description IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation:
This short summary of the IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

IBM IntelliStation M Pro, 2.4 GHz, Intel® Core™2 Duo, 2 GB, DDR2-SDRAM, DVD-ROM

Long summary description IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation:
This is an auto-generated long summary of IBM IntelliStation M Pro Intel® Core™2 Duo 2 GB DDR2-SDRAM Workstation based on the first three specs of the first five spec groups.

IBM IntelliStation M Pro. Processor frequency: 2.4 GHz, Processor family: Intel® Core™2 Duo. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Power supply: 400 W. Product type: Workstation. Weight: 15.5 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details