Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IntelliStation Z Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IntelliStation Z Pro
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Z236CGE
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:- A processor (CPU), this is the heart of your computer, where the data processing is done.- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.- Hard disk, this is the permanent memory of your computer where your data is stored.- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11166
This statistic is based on the 86488 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84512 free Open Icecat users.
Info modified on: 04 Apr 2019 07:24:40
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour, Onsite Repair.
Long product name IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation :
The short editorial description of IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation

IntelliStation Z Pro, 1x Xeon (EM64T) 3.6 GHz (2 MB L2 cache), 2x 1024 MB PC2-3200 ECC DDR2 SDRAM, 73 GB 10000rpm SCSI, DVD-CD RW, No FDD, Broadcom Gigabit ethernet, 1394, Windows XP 64, NVIDIA Quadro FX 1400
More>>>
Short summary description IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation:
This short summary of the IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation data-sheet is auto-generated and uses the product title and the first six key specs.

IBM IntelliStation Z Pro, 3.6 GHz, Intel® Xeon®, 2 GB, DDR2-SDRAM, DVD-ROM, Windows XP Professional

Long summary description IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation:
This is an auto-generated long summary of IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation based on the first three specs of the first five spec groups.

IBM IntelliStation Z Pro. Processor frequency: 3.6 GHz, Processor family: Intel® Xeon®. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Optical drive type: DVD-ROM. Operating system installed: Windows XP Professional. Power supply: 530 W. Product type: Workstation. Weight: 16 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Uk has collected 1 expert review for IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Nl heeft 1 proffesionele recensie voor IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Fr a recueilli 1 avis d’experts pour IBM IntelliStation Z Pro Intel® Xeon® 2 Go DDR2-SDRAM Station de travail mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
De hat 1 Expertenmeinung für IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Arbeitsstation zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Testseek ha raccolto 1 recensione da parte di esperti per IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Stazione di lavoro ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Es ha coleccionado 1 opiniones de expertos para IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Puesto de trabajo pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Dk har samlet 1 ekspertanmeldelse for IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Workstation men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2014-06-13 03:04:18
Se har samlat in 1 experttest för IBM IntelliStation Z Pro Intel® Xeon® 2 GB DDR2-SDRAM Arbetsstation men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:20:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:20:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:20:31
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-12-28 17:20:31
0%
Source Review comments Score
jordanitservices.co.uk
Updated:
2014-06-13 03:04:18
John Virata Workstation manufacturers have come and gone over the last decade, but one company has continued to build and offer solid systems since, well since the advent of the "IBM-Compatible" personal computer. That company is none other than IBM, t...
0%
Show all
Customer service details