Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X711YEU
Category
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8336
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 18 Nov 2019 13:58:21
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year parts and labour.
Long product name IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W :
The short editorial description of IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W

xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GLAN 585W
More>>>
Short summary description IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W:
This short summary of the IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W data-sheet is auto-generated and uses the product title and the first six key specs.

IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL, 3 GHz, 1 GB, SCSI, 585 W, Rack

Long summary description IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W:
This is an auto-generated long summary of IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL server Intel® Xeon® 3 GHz Rack 585 W based on the first three specs of the first five spec groups.

IBM xSeries 336 Xeon-3.0GHz 1MB 1GB (16GB max) Openbay U320 Hotswap DVD GL. Processor family: Intel® Xeon®, Processor frequency: 3 GHz. Internal memory: 1 GB. HDD interface: SCSI. Power supply: 585 W. Chassis type: Rack

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details