location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon®

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM Check ‘IBM’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
eServer
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
xSeries
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
X131YEU
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘IBM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7751
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon®
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 3.4 GHz
  • - 1 GB
  • - Tower
Warranty: Three year parts and labour
Long product name IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon® :
The long product name of IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon®. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W
More>>>
Short summary description IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon®:
This short summary of the IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon® data-sheet is auto-generated and uses the product title and the first six key specs.

IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W, 3.4 GHz, 1 GB, SCSI, Tower

Long summary description IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon®:
This is an auto-generated long summary of IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W server Tower Intel® Xeon® based on the first three specs of the first five spec groups.

IBM eServer xSeries 236 Xeon-3.4GHz 1MB 1GB (16GB max) Openbay U320 CD GLAN 670W. Processor family: Intel® Xeon®, Processor frequency: 3.4 GHz. Internal memory: 1 GB. HDD interface: SCSI. Chassis type: Tower