Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
INTELLISTATION EPRO P3-667
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
W1T35NU
Category
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:\
\
- A processor (CPU), this is the heart of your computer, where the data processing is done.\
\
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.\
\
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.\
\
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.\
\
- Hard disk, this is the permanent memory of your computer where your data is stored.\
\
- An optional DVD/CD player/recorder for reading/writing D
PCs/workstations show
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by IBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 27 Jun 2005
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 12387
This statistic is based on the 75537 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 27-06-05 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73809 free Open Icecat users .
Info modified on: 09 Aug 2017 14:58:19
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation :
The short editorial description of IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation

INTELLISTATION EPRO P3-667 9.1GB 128MB 48X GL1 NT NU (P3)
More>>>

IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation:
The official marketing text of IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation as supplied by the manufacturer
The IBM IntelliStation E Pro workstation represents a new level of high-performance hardware. The architecture, design, and features can help you achieve higher levels of graphical and computational productivity and creativity. IntelliStation E Pro models provide a migration path for users who need more computational performance than the typical Pentium III processor provides. Those who are currently using UNIX will find that the IntelliStation E Pro workstation provides the ease of use, robustness, and configurability of their current environment. The IntelliStation E Pro is well suited for graphic-intensive applications with a variety of graphics adapters to choose from. The manageability features of the IntelliStation help you manage your systems throughout their lifecycle. Beginning with LAN Client Control Manager (LCCM) and Software Delivery Assistant to help you quickly and easily deploy your IntelliStation as well as other PC systems with the exact system image that you need. IBM Universal Manageability Services helps manage your systems, allowing you to view, monitor, and control your networked computers through a Web browser or from an enterprise management application such as IBM Director, Tivoli, CA Unicenter, HP OpenView, or Microsoft SMS.
Short summary description IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation:
This short summary of the IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation data-sheet is auto-generated and uses the product title and the first six key specs.
IBM INTELLISTATION EPRO P3-667, 0.667 GHz, Intel Pentium 4, 0.125 GB
Long summary description IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation :

IBM INTELLISTATION EPRO P3-667. Processor frequency: 0.667 GHz, Processor family: Intel Pentium 4. Internal memory: 0.125 GB. Power supply: 145 W. Product type: Workstation. Weight: 11.4 kg

This is an auto-generated long summary of IBM INTELLISTATION EPRO P3-667 0.667GHz Workstation based on the first three specs of the first five spec groups.
Processor
Processor frequency *
The speed that the microprocessor executes each instruction or each vibration of the clock. The CPU requires a fixed number of clock ticks, or cycles, to execute each instruction. The faster the clocks rate, the faster the CPU, or the faster it can execute instructions. Clock Speeds are usually determined in MHz, 1 MHz representing 1 million cycles per second, or in GHz, 1 GHz representing 1 thousand million cycles per second. The higher the CPU speed, the better a computer will perform.
0.667 GHz
Processor family *
A family of processors is a group of processors produced by one company over a short period of time e.g. Intel Pentium processors.
Intel Pentium 4
Processor front side bus
A computer communications interface used to connect the processor to the rest of the computer, except the cache (and possibly other processors).
133 MHz
Memory
Internal memory *
A computer's memory which is directly accessible to the CPU.
0.125 GB
Storage
Hard drive capacity
The maximum storage capacity of the hard disk, usually measured in bytes e.g. GB.
9.1 GB
Graphics
Maximum graphics adapter memory
0.032 GB
Ports & interfaces
I/O ports
An interface on a device to which you can connect another device.
1 x parallel - IEEE 1284 (EPP/ECP) - 25 pin D-Sub (DB-25) 2 x USB - 4 PIN USB Type A 2 x serial - RS-232 - 9 pin D-Sub (DB-9) 2 x display / video - VGA - 15 pin HD D-Sub (HD-15) 1 x keyboard - generic - 6 pin mini-DIN (PS/2 style) 1 x mouse - generic - 6 pin mini-DIN (PS/2 style) 1 x audio - line-In - mini-phone stereo 3.5 mm 1 x audio - line-out - mini-phone stereo 3.5 mm 1 x microphone - input - mini-phone mono 3.5 mm 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Performance
Product type *
The sub-category of the product.
Workstation
Audio system
System used to play music or speech.
Stereo 16-bit
Power
Power supply *
The way in which the product is powered e.g. rechargeable battery, mains electricity connected via a plug and cable.
145 W
Weight & dimensions
Width *
The measurement or extent of something from side to side.
447 mm
Depth *
The distance from the front to the back of something.
450 mm
Height *
The measurement of the product from head to foot or from base to top.
134 mm
Weight *
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
11.4 kg
Packaging content
Bundled software
Software distributed with another product such as a piece of computer hardware or other electronic device, or a group of software packages which are sold together. A software suite is an example of bundled software, as is software which is pre-installed on a new computer.
Drivers & Utilities, Adobe Acrobat Reader
Other features
Display
The description of display that can includes display type, resolution, size etc.
No
Compatible operating systems
List of desktop operating systems tested as compatible with this product.
Microsoft Windows NT Workstation 4.0 SP5
Maximum internal memory
The maximum amount of memory inside a product, usually measured in bytes e.g megabytes (MB) or gigabytes (GB).
512 MB
Hard disk drive type
Ultra2 Wide SCSI
Diskette drive memory
If present, storage capacity of Floppy Disk Drive (FDD). Standard is 1.44MB for 3.5" diskettes. Often the FDD is not included in PCs or notebooks, and is at most optional. Optional drives are often connected via an external port like the USB port.
1.44 MB
X