ThinkCentre A51 Tower P4h 3.0GHz 256MB 80GB DVD LAN WXP Pro 3 Year CRU On-site
IBM ThinkCentre A51 Tower P4h 3.0GHz 256MB 80GB DVD LAN WXP Pro 3 Year CRU, 1.73 GHz, Intel® Pentium® 4, 530, 0.25 GB, 80 GB, DVD-ROM
IBM ThinkCentre A51 Tower P4h 3.0GHz 256MB 80GB DVD LAN WXP Pro 3 Year CRU. Processor frequency: 1.73 GHz, Processor family: Intel® Pentium® 4, Processor model: 530. Internal memory: 0.25 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics card model: Intel® GMA 900. Power supply: 310 W. Chassis type: Tower. Product type: PC. Weight: 12.5 kg