ThinkPad R50e Cel-1.4 256MB 40GB 15.0 inch TFT COMBO Intel 11b/g WXP US
IBM ThinkPad R50e Cel-1.4 256MB 40GB 15.0 inch TFT COMBO Intel 11b/g WXP U, Intel® Celeron® M, 1.4 GHz, 38.1 cm (15"), 1024 x 768 pixels, 0.25 GB, 40 GB
IBM ThinkPad R50e Cel-1.4 256MB 40GB 15.0 inch TFT COMBO Intel 11b/g WXP U. Processor family: Intel® Celeron® M, Processor frequency: 1.4 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 40 GB. Weight: 2.8 kg