Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD T42 PM745-1.8G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC2CXSF
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8814
This statistic is based on the 87840 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85841 free Open Icecat users.
Info modified on: 16 Jan 2020 10:22:11
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year (system battery:one year) parts and labour
Long product name THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600 :
The short editorial description of THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600

THINKPAD T42 PM745-1.8G 80GB 512MB 15IN DVD CD WXPP SF (PENT-M)
More>>>
Short summary description THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600:
This short summary of the THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM THINKPAD T42 PM745-1.8G, Intel Pentium Mobile, 1.8 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 80 GB

Long summary description THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600:
This is an auto-generated long summary of THINKPAD T42 PM745-1.8G 38.1 cm (15") 1400 x 1050 pixels Intel Pentium Mobile 0.5 GB 80 GB AMD Mobility Radeon 9600 based on the first three specs of the first five spec groups.

IBM THINKPAD T42 PM745-1.8G. Processor family: Intel Pentium Mobile, Processor model: 745, Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Weight: 2.7 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details