Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UC2CUNU
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8751
This statistic is based on the 87805 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85806 free Open Icecat users.
Info modified on: 04 Apr 2019 04:29:51
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three year (system battery:one year) parts and labour
Long product name IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600 :
The short editorial description of IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600

IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP
More>>>
Short summary description IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600:
This short summary of the IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP, 1.8 GHz, 38.1 cm (15"), 1400 x 1050 pixels, 0.5 GB, 80 GB

Long summary description IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600:
This is an auto-generated long summary of IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600 based on the first three specs of the first five spec groups.

IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP. Processor frequency: 1.8 GHz. Display diagonal: 38.1 cm (15"), Display resolution: 1400 x 1050 pixels. Internal memory: 0.5 GB. Total storage capacity: 80 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Weight: 2.7 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Uk has collected 1 expert review for IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38.1 cm (15") 1400 x 1050 pixels 0.5 GB AMD Mobility Radeon 9600 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Nl heeft 1 proffesionele recensie voor IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15") 1400 x 1050 Pixels 0,5 GB AMD Mobility Radeon 9600 gevonden maar er is geen score hieraan gegeven. Klik hieronder om naar testseek te gaan en voor alle productbeoordelingen, -testen en -conclusies.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Fr a recueilli 1 avis d’experts pour IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15") 1400 x 1050 pixels 0,5 Go 80 Go AMD Mobility Radeon 9600 mais aucune note n’a été accordée. Cliquez sur l’onglet ci-dessous et utilisez Testseek pour voir toutes les notes, les prix de produits et les conclusions.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
De hat 1 Expertenmeinung für IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15 Zoll) 1400 x 1050 Pixel 0,5 GB AMD Mobility Radeon 9600 zusammengestellt, es wurde aber keine vollständige Beurteilung abgegeben. Klicken Sie unten und nutzen Sie Testseek um alle Beurteilungen, Produktauszeichnungen und Schlussfolgerungen sehen zu können.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Testseek ha raccolto 1 recensione da parte di esperti per IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15") 1400 x 1050 Pixel 0,5 GB AMD Mobility Radeon 9600 ma non ha ricevuto alcuna valutazione. Fate clic qui sotto e usate Testseek per visualizzare tutte le valutazioni, i premi ricevuti dal prodotto e le conclusioni.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Es ha coleccionado 1 opiniones de expertos para IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15") 1400 x 1050 Pixeles 0,5 GB AMD Mobility Radeon 9600 pero no ha sido calificado por completo. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Dk har samlet 1 ekspertanmeldelse for IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15") 1400 x 1050 pixel 0,5 GB AMD Mobility Radeon 9600 men der er ikke blevet givet nogen generel score. Klik nedenfor og brug Dk til at finde alle bedømmelser, produktpriser og konklusioner.
0%
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 21:08:07
Se har samlat in 1 experttest för IBM THINKPAD T42 2373-CUG P M- 1.80/512/80GB/15/CD-RW/DVD-ROM/WXP 38,1 cm (15") 1400 x 1050 pixlar 0,5 GB AMD Mobility Radeon 9600 men inget genomsnittligt betyg har angivits. Klicka nedanför och använd Se för att se alla utmärkelser och kommentarer.
0%
Source Review comments Score
anandtech.com
Updated:
2016-11-14 21:08:07
As a vocal proponent of improving laptop LCD quality—and LCD quality for desktops as well—the past few years have been painful. True, laptop LCDs have never been at the level of their desktop counterparts, but once upon a time there were at least a...
0%
Show all
Customer service details