IBM logo

IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO 30.7 cm (12.1") 0.25 GB

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16620
Info modified on:
07 Mar 2024, 15:34:52
Long product name IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO 30.7 cm (12.1") 0.25 GB:

IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO

Short summary description IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO 30.7 cm (12.1") 0.25 GB:

IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO, 1.2 GHz, 30.7 cm (12.1"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO 30.7 cm (12.1") 0.25 GB:

IBM THINKPAD X40/40GB/MLV1.2 GHZ/256MB/8C LIIONBATTERY/WI-FI/WXPPRO. Processor frequency: 1.2 GHz. Display diagonal: 30.7 cm (12.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB. Weight: 1.44 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.