Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS THINKPAD T41 PMCENT-1.5G
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC12GBS
Category
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Notebooks
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8422
This statistic is based on the 87722 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85686 free Open Icecat users.
Info modified on: 04 Apr 2019 04:31:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: Three years parts and labor (system battery: one year)
Long product name IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500 :
The short editorial description of IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500

TS THINKPAD T41 PMCENT-1.5G 40GB 256MB 14XGA DVD CDRW WXPP US (CENTRI)
More>>>
Short summary description IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500:
This short summary of the IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500 data-sheet is auto-generated and uses the product title and the first six key specs.

IBM TS THINKPAD T41 PMCENT-1.5G, 1.5 GHz, 35.8 cm (14.1"), 1024 x 768 pixels, 0.25 GB, 40 GB

Long summary description IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500:
This is an auto-generated long summary of IBM TS THINKPAD T41 PMCENT-1.5G 35.8 cm (14.1") 1024 x 768 pixels 0.25 GB 40 GB AMD Mobility Radeon 7500 based on the first three specs of the first five spec groups.

IBM TS THINKPAD T41 PMCENT-1.5G. Processor frequency: 1.5 GHz. Display diagonal: 35.8 cm (14.1"), Display resolution: 1024 x 768 pixels. Internal memory: 0.25 GB. Total storage capacity: 40 GB, Optical drive type: DVD-ROM. Discrete graphics adapter. Weight: 2.2 kg

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Customer service details