IBM logo

IBM Flat Panel Performance TS L191p 19" TFT Hybrid .20 76Hz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
7940
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Three years.
Long product name IBM Flat Panel Performance TS L191p 19" TFT Hybrid .20 76Hz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

TS L191p 19" TFT Hybrid .20 76Hz TCO99

Short summary description IBM Flat Panel Performance TS L191p 19" TFT Hybrid .20 76Hz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

IBM Flat Panel Performance TS L191p 19" TFT Hybrid .20 76Hz TCO99, 48.3 cm (19"), 1280 x 1024 pixels, 20 ms, Black

Long summary description IBM Flat Panel Performance TS L191p 19" TFT Hybrid .20 76Hz TCO99 computer monitor 48.3 cm (19") 1280 x 1024 pixels Black:

IBM Flat Panel Performance TS L191p 19" TFT Hybrid .20 76Hz TCO99. Display diagonal: 48.3 cm (19"), Display resolution: 1280 x 1024 pixels, Response time: 20 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.