Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

IBM SIC1241136LCD0 notebook spare part Display

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
IBM
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SIC1241136LCD0
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SIC1241136LCD0
Category
Spare parts for notebook computers e.g. hard disks.
Notebook Spare Parts
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byIBM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 168
This statistic is based on the 94336 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 92193 free Open Icecat users.
Info modified on: 13 Sep 2019 16:46:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name IBM SIC1241136LCD0 notebook spare part Display :
The short editorial description of IBM SIC1241136LCD0 notebook spare part Display

Lenovo Ideapad 330s 15ikb 81f50029uk 15.6 replacement laptop LCD screen
More>>>
Short summary description IBM SIC1241136LCD0 notebook spare part Display:
This short summary of the IBM SIC1241136LCD0 notebook spare part Display data-sheet is auto-generated and uses the product title and the first six key specs.

IBM SIC1241136LCD0, Display, 39.6 cm (15.6"), Lenovo, Lenovo Ideapad 330s 15ikb 81f50029uk 15.6

Long summary description IBM SIC1241136LCD0 notebook spare part Display:
This is an auto-generated long summary of IBM SIC1241136LCD0 notebook spare part Display based on the first three specs of the first five spec groups.

IBM SIC1241136LCD0. Type: Display. Display diagonal: 39.6 cm (15.6"). Brand compatibility: Lenovo, Compatibility: Lenovo Ideapad 330s 15ikb 81f50029uk 15.6

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.